location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Zyxel SBG3600-N-I wireless router Gigabit Ethernet Single-band (2.4 GHz) 4G Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zyxel Check ‘Zyxel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SBG3600-N-I
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3817
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zyxel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18165
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Sep 2022 09:28:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Zyxel SBG3600-N-I wireless router Gigabit Ethernet Single-band (2.4 GHz) 4G Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Tabletop router Black
  • - Single-band (2.4 GHz) Wi-Fi 4 (802.11n) 300 Mbit/s
  • - Gigabit Ethernet
  • - Ethernet WAN DSL WAN 3G/4G USB modem compatibility
  • - Ethernet LAN (RJ-45) ports: 5
  • - USB port
  • - Web-based management Quality of Service (QoS) support
More>>>
Short summary description Zyxel SBG3600-N-I wireless router Gigabit Ethernet Single-band (2.4 GHz) 4G Black:
This short summary of the Zyxel SBG3600-N-I wireless router Gigabit Ethernet Single-band (2.4 GHz) 4G Black data-sheet is auto-generated and uses the product title and the first six key specs.

Zyxel SBG3600-N-I, Wi-Fi 4 (802.11n), Single-band (2.4 GHz), Ethernet LAN, 3G, Black, Tabletop router

Long summary description Zyxel SBG3600-N-I wireless router Gigabit Ethernet Single-band (2.4 GHz) 4G Black:
This is an auto-generated long summary of Zyxel SBG3600-N-I wireless router Gigabit Ethernet Single-band (2.4 GHz) 4G Black based on the first three specs of the first five spec groups.

Zyxel SBG3600-N-I. Wi-Fi band: Single-band (2.4 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u. Mobile network generation: 4G, 4G standard: LTE. Security algorithms: 64-bit WEP, 128-bit WEP, 802.1x RADIUS, AES, TKIP, WEP, WPA, WPA-PSK, WPA2, WPS, Firewall security: Application-level gatewa (ALG). Routing protocols: RIP-1, RIP-2, Management protocols: SNMP v1/v2c

WAN connection
Ethernet WAN *
Yes
DSL WAN *
Yes
3G/4G USB modem compatibility *
Yes
Wireless LAN features
Wi-Fi band *
Single-band (2.4 GHz)
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
WLAN data transfer rate (max) *
300 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Gigabit Ethernet
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Networking standards
IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
Mobile network
Mobile network generation
4G
3G
Yes
4G
Yes
4G standard
LTE
DSL features
ADSL2+
Yes
VDSL2
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
5
USB port *
Yes
USB 2.0 ports quantity
1
RJ-11 ports quantity
2
DC-in jack
Yes
Management features
Web-based management
Yes
Quality of Service (QoS) support
Yes
Reset button
Yes
Security
Security algorithms
64-bit WEP, 128-bit WEP, 802.1x RADIUS, AES, TKIP, WEP, WPA, WPA-PSK, WPA2, WPS
Firewall security
Application-level gatewa (ALG)
Filtering
Yes
MAC address filtering
Yes
Security
DMZ support
Yes
Network address translation (NAT)
Yes
Protocols
DHCP client
Yes
DHCP server
Yes
Routing protocols
RIP-1, RIP-2
Management protocols
SNMP v1/v2c
Design
Product colour
Black
Product type *
Tabletop router
Packaging content
Cables included
DSL, LAN (RJ-45)
AC adapter included
Yes
Antenna
Antenna design *
External
Antenna gain level (max)
3 dBi
Antennas quantity
2
Features
Mean time between failures (MTBF)
300000 h
Power
Power source type *
AC
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-30 - 70 °C
Operating relative humidity (H-H)
10 - 95%
Storage relative humidity (H-H)
10 - 95%
Weight & dimensions
Width
242 mm
Depth
170 mm
Height
36 mm
Weight
1.69 kg
Packaging data
Package width
343 mm
Package depth
209 mm
Package height
75 mm
Package weight
2.43 kg