location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Zyxel NSA310S-2T Storage server Desktop Ethernet LAN Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zyxel Check ‘Zyxel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NSA310S-2T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3572
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Zyxel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zyxel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14418
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Zyxel NSA310S-2T Storage server Desktop Ethernet LAN Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & Home Office Storage server Desktop Black
  • - Total installed storage capacity: 2 TB Number of storage drives supported: 1 HDD
  • - 1 GHz
  • - 256 DDR2
  • - Ethernet LAN Wake-on-LAN ready
  • - Cooling type: Active
Warranty: 2 yars
Long product name Zyxel NSA310S-2T Storage server Desktop Ethernet LAN Black :
The long product name of Zyxel NSA310S-2T Storage server Desktop Ethernet LAN Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1 GHz, 256 MB DDRII SDRAM, DLNA 1.5 UPnP AV, 2 TB HDD, Ethernet, USB 2.0, 100 - 240 V AC, 50/60 Hz, 760 g
More>>>
Zyxel NSA310S-2T Storage server Desktop Ethernet LAN Black:
The official description of Zyxel NSA310S-2T Storage server Desktop Ethernet LAN Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ZyXEL NSA310S 1-Bay Media Server provides fast speed for you to transfer, backup, stream and share large multimedia files on your own personal cloud. It works seamlessly and simultaneously with multiple UPnP- and DLNA-certified devices throughout the entire house.

Simple solution for the family to enjoy HD videos everywhere at home

Powered by a 1.0 GHz CPU and 256 MB memory, the ZyXEL NSA310S 1-Bay Media Server works as your 24/7 personal cloud download server and makes it easy to stream media to multiple UPnP and DLNA- certified devices including Microsoft Xbox, Sony PlayStation or DLNA TV anywhere in your home.

Share your memories with friends

The ZyXEL Media Server is more than just a central home media library. The ZyXEL NSA310S brings you an easy, efficient way to store, share and enjoy large photos, music and other digital media files with your friends through the Polkast App. You can synchronize Flicker photos and YouTube videos on your NSA310S through Polkast, stream music and pictures to play-zone, and control them with a remote or mobile device wherever you go.

Organize media at your fingertips

The zPilotTM file auto-classification function of the NSA310S enables you to easily store and manage media files through simple drag-and-drop operations. With zPilotTM software installed via the NAS Starter Utility, you can drag one or more files/folders to the zPilotTM icon on the desktop, and the files/folders will be identified and delivered automatically to music, photo, video or other designated folders on the NSA310S. In addition, users can also easily check the upload status of data transmission.

Easy configuration through tablets and mobile devices

When you’re at home, the zMedia mobile app allows you not only to enjoy videos, photos and music stored on the ZyXEL NSA310S, but also check the NSA310S system, file download/upload status, and configure your NSA310S easily and remotely without having to power up your PC or laptop.

Green media server for energy saving

The server’s green feature, dubbed “Wake-on LAN”, enables users to turn on the ZyXEL NSA310S and access media files remotely anytime, anywhere even the device at home was powered off. In addition, its hibernation mode enables the internal hard disk in the NSA310S to automatically spin down when there is no data transmission after a preset period of time. The power scheduling function lets you turn NSA310S on or off automatically based on your usage patterns and needs in order to conserve power and expense.

Short summary description Zyxel NSA310S-2T Storage server Desktop Ethernet LAN Black:
This short summary of the Zyxel NSA310S-2T Storage server Desktop Ethernet LAN Black data-sheet is auto-generated and uses the product title and the first six key specs.

Zyxel NSA310S-2T, Storage server, Desktop, 2 TB, Black

Long summary description Zyxel NSA310S-2T Storage server Desktop Ethernet LAN Black:
This is an auto-generated long summary of Zyxel NSA310S-2T Storage server Desktop Ethernet LAN Black based on the first three specs of the first five spec groups.

Zyxel NSA310S-2T. Total installed storage capacity: 2 TB, Installed storage drive type: HDD, Supported storage drive types: HDD. Processor frequency: 1 GHz. Internal memory: 256 GB, Internal memory type: DDR2. Ethernet LAN data rates: 10,100,1000 Mbit/s, Supported network protocols: CIFS/SMB, NFS, DHCP, PPPoE, (NTP). Chassis type: Desktop, Cooling type: Active, Product colour: Black

Storage
Storage drive capacity *
2 TB
Storage drive interface *
Serial ATA II
Storage drive size
3.5"
RAID support *
No
Supported file systems
ext2, ext3, ext4, FAT32, NTFS, ReiserFS, XFS
Storage drives installed *
Yes
Total installed storage capacity *
2 TB
Number of storage drives installed *
1
Number of storage drives supported *
1
Installed storage drive type *
HDD
Supported storage drive types *
HDD
Processor
Processor frequency *
1 GHz
Memory
Internal memory type
DDR2
Internal memory *
256 GB
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi
No
DHCP client
Yes
Wake-on-LAN ready
Yes
Supported network protocols
CIFS/SMB, NFS, DHCP, PPPoE, (NTP)
Ports & interfaces
USB 2.0 ports quantity
2
Ethernet LAN (RJ-45) ports *
1
Design
Chassis type *
Desktop
Cooling type *
Active
Product colour
Black
LED indicators
Yes
Cable lock slot
Yes
Performance
Type *
Storage server
Device class *
Home & Home Office
Backup function *
Yes
Buzzer
Yes
Security algorithms
FTPES, HTTPS
Reset button
Yes
On/off switch
Yes
Software
Windows operating systems supported
Yes
Power
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Output voltage
12 V
Output current
2.5 A
Weight & dimensions
Width *
58 mm
Depth *
190 mm
Height *
130 mm
Weight
760 g
Package width
215 mm
Package depth
105 mm
Package height
252 mm
Package weight
1.2 kg
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 95%
Storage temperature (T-T)
-30 - 70 °C
Storage relative humidity (H-H)
10 - 95%
Other features
Power management
Yes
Software support
IE 7.0+, Firefox 20+, Google Chrome 10+, Safari 5+
Digital Living Network Alliance (DLNA) certified
Yes