location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Zyxel GS1510-16 Managed L2 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zyxel Check ‘Zyxel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GS1510-16
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3241
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘Zyxel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zyxel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42447
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Mar 2019 17:10:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Zyxel GS1510-16 Managed L2 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed L2 Web-based management SNMP v1, v2c
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 16
  • - 1000BASE-T, 100BASE-TX, 10BASE-T
  • - MAC address table: 16000 entries Switching capacity: 32 Gbit/s
  • - Rack mounting
More>>>
Short summary description Zyxel GS1510-16 Managed L2 Black:
This short summary of the Zyxel GS1510-16 Managed L2 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Zyxel GS1510-16, Managed, L2, Rack mounting

Long summary description Zyxel GS1510-16 Managed L2 Black:
This is an auto-generated long summary of Zyxel GS1510-16 Managed L2 Black based on the first three specs of the first five spec groups.

Zyxel GS1510-16. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports quantity: 16. MAC address table: 16000 entries, Switching capacity: 32 Gbit/s. Networking standards: IEEE 802.1p, IEEE 802.1Q, IEEE 802.1w, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3az, IEEE.... Rack mounting

Management features
Switch type *
Managed
Switch layer
L2
Quality of Service (QoS) support
Yes
Web-based management
Yes
MIB support
RFC 1213, 1157 SNMP v2c; RFC 1493 bridge; RFC 1643 Ethernet; RFC 1757 RMON 1, 2, 3, 9
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
16
Gigabit Ethernet (copper) ports quantity
16
ExpressCard slot
No
Network
Networking standards *
IEEE 802.1p, IEEE 802.1Q, IEEE 802.1w, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3az, IEEE 802.3u, IEEE 802.3x
10G support *
No
Copper ethernet cabling technology
1000BASE-T, 100BASE-TX, 10BASE-T
Port mirroring
Yes
Flow control support
Yes
Broadcast storm control
Yes
Auto MDI/MDI-X
Yes
Number of VLANs
256
Data transmission
Supported data transfer rates
10/100/1000 Mbps
Switching capacity *
32 Gbit/s
MAC address table *
16000 entries
Maximum data transfer rate
1 Gbit/s
Jumbo frames support
Yes
Security
DHCP features
DHCP client
IGMP snooping
Yes
MAC address filtering
Yes
Security
Static port security
Yes
Protocols
Management protocols
SNMP v1, v2c
Supported network protocols
STP
Design
Rack mounting *
Yes
Product colour
Black
LED indicators
Yes
Cable management
Yes
Safety
CSA 60950-1, EN 60950-1, IEC 60950-1
Certification
FCC Part15 A, CE EMC A
Power
Input voltage
100 - 240 V
Power consumption (typical)
18 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
2.3 kg
Other features
Management level
2
Dimensions (WxDxH)
440 x 170 x 44 mm
Connectivity technology
Wired
Networking features
Ethernet, Fast Ethernet, Gigabit Ethernet
Authentication method
802.1x, RADIUS, Web
Wi-Fi
No
Power LED
Yes
Size (imperial)
48.3 cm (19")
Input frequency
50/60 Hz