Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ZyXEL Prestige P-793H v2 Ethernet LAN ADSL Black wired router

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ZyXEL
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Prestige
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P-793H v2
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2673
Category
With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case.
wired routers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ZyXEL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 08 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5039
This statistic is based on the 75516 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 08-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73788 free Open Icecat users .
Info modified on: 12 Oct 2017 03:31:56
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description ZyXEL Prestige P-793H v2 Ethernet LAN ADSL Black wired router:
This short summary of the ZyXEL Prestige P-793H v2 Ethernet LAN ADSL Black wired router data-sheet is auto-generated and uses the product title and the first six key specs.
ZyXEL Prestige P-793H v2, 10,100 Mbit/s, ADSL (RJ-11),Ethernet (RJ-45), ADSL, IEEE 802.1D, RIP-1,RIP-2, SNMP, Telnet, HTTP
Long summary description ZyXEL Prestige P-793H v2 Ethernet LAN ADSL Black wired router :

ZyXEL P-793H v2, Prestige. Ethernet LAN data rates: 10,100 Mbit/s. WAN connection: ADSL (RJ-11),Ethernet (RJ-45). xDSL connection type: ADSL. Networking standards: IEEE 802.1D. Routing protocols: RIP-1,RIP-2, Management protocols: SNMP, Telnet, HTTP, Supported network protocols: TCP/IP, PPTP, UDP/IP, ICMP/IP, IPSec, PPPoE, PPPoA, AAL5, ARP

This is an auto-generated long summary of ZyXEL Prestige P-793H v2 Ethernet LAN ADSL Black wired router based on the first three specs of the first five spec groups.
Ethernet LAN features
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100 Mbit/s
Ports & interfaces
WAN connection *
A wide area network (WAN) is a network that covers a broad area (i.e. any telecommunications network that links across metropolitan, regional, or national boundaries such as the Internet) using private or public network transports. Business and government entities utilize WANs to relay data among employees, clients, buyers, and suppliers from various geographical locations.
ADSL (RJ-11),Ethernet (RJ-45)
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
4
DSL features
xDSL connection type *
A digital subscriber line (DSL) connection is a connection of a computer or router to a telephone line which provides the digital subscriber line service, for connectivity to the Internet.Types of connections include USB and RJ45 (for Ethernet).
ADSL
Networking
Networking standards *
The way in which the network is working, e.g. IEEE 802.11a, IEEE 802.11b, IEEE 802.11g.
IEEE 802.1D
Supports ISDN connection
No
Protocols
DHCP client *
Yes
DHCP server *
A server is a system which that responds to requests across a computer network to provide, or help to provide, a network service. DCHP servers uses the DCHP (Dynamic Host Configuration Protocol), which is a standardized networking protocol used by servers on an IP network to allocate IP addresses to computers. The purpose of DHCP is to automate the IP address configuration of a computer without a network administrator. IP addresses are typically selected from a range of assigned IP addresses stored in a database on the server and issued to a computer which requests a new IP address. An IP address is assigned to a computer for a set interval, after which, the computer must renew the IP address or acquire a new one.
Yes
Routing protocols
RIP-1,RIP-2
Management protocols
SNMP, Telnet, HTTP
Supported network protocols
Network protocols tested as compatible with this product e.g. FTP,HTML, POP.
TCP/IP, PPTP, UDP/IP, ICMP/IP, IPSec, PPPoE, PPPoA, AAL5, ARP
Supported protocols
ITU-T G991.2/G.994.1 ITU-T G.998.1 (G.bond)
Management features
Web-based management *
Using a website/web application to manage something.
Yes
Security
Firewall security
Part of a computer system or network which is designed to block unauthorized access while permitting outward communication.
PAP, CHAP
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
250 g
Width
The measurement or extent of something from side to side.
181 mm
Depth
The distance from the front to the back of something.
128 mm
Height
The measurement of the product from head to foot or from base to top.
37 mm
Package width
The distance from one side of the packaging to the other.
359 mm
Package depth
The distance from the front to the back of the packaging.
145 mm
Package height
The distance from the top to the bottom of the packaging.
58 mm
Package weight
Weight of the packaged product.
325 g
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 60 °C
Operating relative humidity (H-H)
20 - 85%
Storage relative humidity (H-H)
20 - 90%
Country Distributor
Switzerland 1 distributor(s)
X