Zyxel logo

Zyxel P-334U 802.11a/g Wireless Dual Band Router wireless router

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9243
Info modified on:
19 Jun 2019, 16:47:42
Short summary description Zyxel P-334U 802.11a/g Wireless Dual Band Router wireless router:

Zyxel P-334U 802.11a/g Wireless Dual Band Router, IEEE 802.3, IEEE 802.3u, 16 MB, 4 MB, 0 - 50 °C, 20 - 95%, 413 g

Long summary description Zyxel P-334U 802.11a/g Wireless Dual Band Router wireless router:

Zyxel P-334U 802.11a/g Wireless Dual Band Router. Networking standards: IEEE 802.3, IEEE 802.3u. Internal memory: 16 MB, Flash memory: 4 MB. Weight: 413 g. Compatible operating systems: Windows Linux Mac, Dimensions (WxDxH): 190 x 150 x 33 mm, Power requirements: 12V AC, 1A

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.