Zyxel logo

Zyxel Vantage CNM 2.3 - 100 devices Network management

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15922
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Zyxel Vantage CNM 2.3 - 100 devices Network management:

Zyxel Vantage CNM 2.3 - 100 devices, Network management, Box, 1024 MB, Pentium 4, 2.6GHz, Win XP Pro Edition RedHat Linux 9.0 ~, Microsoft IE 6.0 ~

Long summary description Zyxel Vantage CNM 2.3 - 100 devices Network management:

Zyxel Vantage CNM 2.3 - 100 devices. Type: Network management, Software type: Box. Minimum RAM: 1024 MB, Minimum processor: Pentium 4, 2.6GHz, Compatible operating systems: Win XP Pro Edition RedHat Linux 9.0 ~

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.