Zyxel Vantage CNM 2.3 - 10 devices, Network management, Box, 1024 MB, Pentium 4, 2.6GHz, Win XP Pro Edition RedHat Linux 9.0 ~, Microsoft IE 6.0 ~
Zyxel Vantage CNM 2.3 - 10 devices. Type: Network management, Software type: Box. Minimum RAM: 1024 MB, Minimum processor: Pentium 4, 2.6GHz, Compatible operating systems: Win XP Pro Edition RedHat Linux 9.0 ~