Zyxel logo

Zyxel GS-105A 5-port Desktop Gigabit Ethernet Switch Managed

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14115
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Zyxel GS-105A 5-port Desktop Gigabit Ethernet Switch Managed:

Zyxel GS-105A 5-port Desktop Gigabit Ethernet Switch, Managed, Full duplex

Long summary description Zyxel GS-105A 5-port Desktop Gigabit Ethernet Switch Managed:

Zyxel GS-105A 5-port Desktop Gigabit Ethernet Switch. Switch type: Managed. Basic switching RJ-45 Ethernet ports quantity: 5. Full duplex, Networking standards: IEEE 802.1p, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.