Zyxel logo

Zyxel Prestige 660R-D1 ADSL 2/2+modem/router Annex A wired router

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23179
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Zyxel Prestige 660R-D1 ADSL 2/2+modem/router Annex A wired router:

Zyxel Prestige 660R-D1 ADSL 2/2+modem/router Annex A, 1 Mbit/s, 24 Mbit/s, G.992.1 Annex A, IEEE 802.1d, 802.1q, IP Routing: TCP, UDP, ICMP, ARP, RIPv1 & RIPv2, Static Route,IP Multicast..., 0 - 40 °C, 20 - 85%

Long summary description Zyxel Prestige 660R-D1 ADSL 2/2+modem/router Annex A wired router:

Zyxel Prestige 660R-D1 ADSL 2/2+modem/router Annex A. Upstream data rate: 1 Mbit/s, Downstream data rate: 24 Mbit/s, DSL specification: G.992.1 Annex A. Supported network protocols: IEEE 802.1d, 802.1q, IP Routing: TCP, UDP, ICMP, ARP, RIPv1 & RIPv2, Static Route,IP Multicast.... Management platform: Web-based, Maximum data transfer rate: 0.1 Gbit/s, Dimensions (WxDxH): 105 x 106.5 x 35 mm. I/O ports: 1x 10/100 Ethernet (RJ-45) 1x ADSL (RJ-11)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.