Zyxel logo

Zyxel G-570U 802.11a/g Wireless AP/Bridge 100 Mbit/s

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13554
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Zyxel G-570U 802.11a/g Wireless AP/Bridge 100 Mbit/s:

Zyxel G-570U 802.11a/g Wireless AP/Bridge, 100 Mbit/s

Long summary description Zyxel G-570U 802.11a/g Wireless AP/Bridge 100 Mbit/s:

Zyxel G-570U 802.11a/g Wireless AP/Bridge. Maximum data transfer rate: 100 Mbit/s. Antenna design: Dipole, Dual Band, Antenna connector type: R-SMA, Antenna gain level (max): 2 dBi. Networking standards: IEEE 802.3, IEEE 802.3u, IEEE 802.11a/b/g. Management platform: Web-based. Minimum system requirements: Internet Explorer 5.0, Compatible operating systems: Windows Linux Mac

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.