location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

ZOWIE XL2740 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ZOWIE Check ‘ZOWIE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XL2740
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9H.LGMLB.QBE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4718755071164
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘ZOWIE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ZOWIE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79945
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:12:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ZOWIE XL2740 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 68.6 cm (27") LED TN
  • - Full HD 1920 x 1080 pixels 16:9
  • - 240 Hz 1 ms 320 cd/m² 1000:1
  • - E 65 W
Long product name ZOWIE XL2740 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black :
The long product name of ZOWIE XL2740 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

27" TN 1920 x 1080, TN, 320‎ cd/㎡, DVI-DL, HDMI2.0 x1, HDMI1.4 x1, DP1.2, VESA 100x 100mm‎, 65W‎
More>>>
Short summary description ZOWIE XL2740 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black:
This short summary of the ZOWIE XL2740 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

ZOWIE XL2740, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 1 ms, Black

Long summary description ZOWIE XL2740 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black:
This is an auto-generated long summary of ZOWIE XL2740 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black based on the first three specs of the first five spec groups.

ZOWIE XL2740. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 1 ms, Native aspect ratio: 16:9. Built-in USB hub. VESA mounting, Height adjustment. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2018-05-04 09:28:07
Uk has collected 9 expert reviews for ZOWIE XL2740 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black and the average expert rating is 91 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
91%
Source Review comments Score
chip.com.my
Updated:
2019-11-25 20:40:22
The BenQ ZOWIE XL2740 is one of the latest monitors from the brand, and this month we managed to get our hands on this monster of a monitor that is built for the professionals. Of course, if you are a serious gamer, it is also worth trying this beast.Th...
Good 240Hz of refresh rate, Overall design...
Bad Price...
Bottom line The BenQ ZOWIE XL2740 is a great monitor with some great features but comes with a high price. 240Hz is an overkill but if you want the best gaming monitor, this could just be the one for you.(to be published in issue February 2019)...
0%
monitornerds.com
Updated:
2019-11-25 20:40:22
on AmazonThe BenQ Zowie XL2740 is designed from the ground up to be the premiere monitor for E-Sports thanks to its tuned responsiveness and functional design. This model uses TN technology unlike so many recent models, but BenQ's flagships have...
Bottom line The BenQ Zowie XL2740 delivers its promise of speed and functionality for hardcore gamers who want nothing but the best. The product's TN panel displays incredible speed and smoothness, but it needs a bit of work when it comes to image quality and color a...
96%
techwalls.com
Updated:
2019-11-25 20:40:22
If you are a competitive gamer and shopping for a new monitor, you will want the highest refresh rate and fastest response time. Then, the BenQ ZOWIE XL2740 can meet demands of professional gamers. Let's check it out.The Zowie comes with two shields scr...
Good Refresh rate, resolution, response time and input lag are optimized for gaming, Fully ergonomic design, Plenty of gaming features...
Bad Hefty price tag, Poor color reproduction and viewing angle...
Bottom line ProsRefresh rate, resolution, response time and input lag are optimized for gamingFully ergonomic designPlenty of gaming features...
85%
Country Distributor
Deutschland 1 distributor(s)
Switzerland 2 distributor(s)