location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Zotac ZT-P10800F-30P graphics card NVIDIA GeForce GTX 1080 8 GB GDDR5X

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zotac Check ‘Zotac’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZT-P10800F-30P
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZT-P10800F-30P
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4895173610202 show
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘Zotac’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zotac: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30345
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2024 20:41:23
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Zotac ZT-P10800F-30P graphics card NVIDIA GeForce GTX 1080 8 GB GDDR5X
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - NVIDIA GeForce GTX 1080 8 GB GDDR5X
  • - 256 bit 10000 MHz PCI Express 3.0
  • - HDMI ports quantity: 1 DisplayPorts quantity: 3
  • - DVI-D ports quantity: 1
  • - DirectX version: 12.0 OpenGL version: 4.5
  • - 180 W 2x 8-pin
Long product name Zotac ZT-P10800F-30P graphics card NVIDIA GeForce GTX 1080 8 GB GDDR5X :
The long product name of Zotac ZT-P10800F-30P graphics card NVIDIA GeForce GTX 1080 8 GB GDDR5X. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GeForce GTX 1080 ArcticStorm, 8GB GDDR5X, 256-bit, 1632/1771 MHz, PCI Express 3.0, 3x DisplayPort 1.4, HDMI 2.0b, DL-DVI, HDCP
More>>>
Short summary description Zotac ZT-P10800F-30P graphics card NVIDIA GeForce GTX 1080 8 GB GDDR5X:
This short summary of the Zotac ZT-P10800F-30P graphics card NVIDIA GeForce GTX 1080 8 GB GDDR5X data-sheet is auto-generated and uses the product title and the first six key specs.

Zotac ZT-P10800F-30P, GeForce GTX 1080, 8 GB, GDDR5X, 256 bit, 10000 MHz, PCI Express 3.0

Long summary description Zotac ZT-P10800F-30P graphics card NVIDIA GeForce GTX 1080 8 GB GDDR5X:
This is an auto-generated long summary of Zotac ZT-P10800F-30P graphics card NVIDIA GeForce GTX 1080 8 GB GDDR5X based on the first three specs of the first five spec groups.

Zotac ZT-P10800F-30P. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 1080, Processor frequency: 1632 MHz. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR5X, Memory bus: 256 bit, Memory clock speed: 10000 MHz. DirectX version: 12.0, OpenGL version: 4.5, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: liquid

Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 11:07:07
Uk has collected 10 expert reviews for Zotac ZT-P10800F-30P graphics card NVIDIA GeForce GTX 1080 8 GB GDDR5X and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
uk.hardware.info
Updated:
2017-04-02 07:13:45
There's plenty to choose from if you're looking for a new graphics card. In a span of two months no less than five new 3D chips were released. The first two were the GTX 1070 and GTX 1080 introduced by Nvidia. We tested five variants of both of those ch...
Bottom line The results show that the custom GTX 1070s and 1080s perform slightly better than the reference model, however the difference is rather small. Custom cards offer more value mostly due to much better cooling and therefore lower noise levels. Those who ow...
0%
guru3d.com
Updated:
2017-03-01 11:07:07
ZOTAC GeForce GTX 1080 ArcticStorm Edition The GTX 1080 On WaterIn this review we check out a GeForce GTX 1080 that you will be able to hook up to your custom liquid cooling loop, it is the ZOTAC GeForce GTX 1080 ArcticStorm. We'll check out the 8 GB GDDR...
Bottom line The ZOTAC GeForce GTX 1080 ArcticStorm really is an impressive product. You can argue the low default clock frequency though. However since ZOTAC cannot predict to what kind of cooling loop you will connect the kit, I bet here is that they claim a "bette...
80%
hw4all.com
Updated:
2017-09-28 05:08:49
In our test lab has already visited several video cards GeForce GTX 1080. Also Founders Edition we tested nine models. But the video card ZOTAC GeForce GTX 1080 ArcticStorm occupies a special place because it is equipped with a water-block with full cover...
0%
Brand Image Product code Product Stock Price from
Zotac

Zotac GeForce GTX 1070 AMP Extreme
(show image)
ZT-P10700B-10P GeForce GTX 1070 AMP Extreme 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)