location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Zotac GeForce 8800 GTX 768 Mb GeForce 8600 GTS GDDR3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zotac Check ‘Zotac’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GeForce 8800 GTX 768 Mb
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZT-88XE-760-FSP
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘Zotac’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zotac: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4687
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Zotac GeForce 8800 GTX 768 Mb GeForce 8600 GTS GDDR3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - GeForce 8600 GTS GDDR3
  • - 2560 x 1600 pixels 384 bit 1800 MHz
  • - DirectX version: 10 OpenGL version: 2.0
Long product name Zotac GeForce 8800 GTX 768 Mb GeForce 8600 GTS GDDR3 :
The long product name of Zotac GeForce 8800 GTX 768 Mb GeForce 8600 GTS GDDR3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GeForce 8800 GTX 768 Mb
More>>>
Short summary description Zotac GeForce 8800 GTX 768 Mb GeForce 8600 GTS GDDR3:
This short summary of the Zotac GeForce 8800 GTX 768 Mb GeForce 8600 GTS GDDR3 data-sheet is auto-generated and uses the product title and the first six key specs.

Zotac GeForce 8800 GTX 768 Mb, GeForce 8600 GTS, GDDR3, 384 bit, 1800 MHz, 2560 x 1600 pixels

Long summary description Zotac GeForce 8800 GTX 768 Mb GeForce 8600 GTS GDDR3:
This is an auto-generated long summary of Zotac GeForce 8800 GTX 768 Mb GeForce 8600 GTS GDDR3 based on the first three specs of the first five spec groups.

Zotac GeForce 8800 GTX 768 Mb. Graphics processor: GeForce 8600 GTS, Processor frequency: 575 MHz. Graphics card memory type: GDDR3, Memory bus: 384 bit, Memory clock speed: 1800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 2.0, Dual Link DVI

Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 14:02:40
Uk has collected 1 expert review for Zotac GeForce 8800 GTX 768 Mb GeForce 8600 GTS GDDR3 and the rating is 92 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
92%
Source Review comments Score
techpowerup.com
Updated:
2018-06-01 14:02:40
Zotacs new GeForce 8800 GTX OC Edition comes factory overclocked with clocks of 630 MHz core and 1000 MHz memory. This is a nice increase over the standard NVIDIA clocks, especially if you consider the small $20 premium and that you dont lose your wa...
Good Extremely fast, Quiet, Warranty for increased clocks, Modest power consumption, DirectX 10 Shader Model 4.0 Support, SLI capable, No overclocking software required...
Bad Expensive, DirectX 10 performance unknown, Drivers: May not work right under anything other than Windows 2000/XP 32bit, Shader clock not raised...
Bottom line Even though the NVIDIA GeForce 8800 Ultra was released recently, its price premium is certainly too high to be affordable for everybody. Based on the award-winning GeForce 8800 GTX, Zotac created a new product which offers higher performance than the p...
92%