location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Zotac ZT-84GEM2M-HSL graphics card NVIDIA GeForce 8400 GS 0.5 GB GDDR3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zotac Check ‘Zotac’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZT-84GEM2M-HSL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZT-84GEM2M-HSL
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘Zotac’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zotac: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8296
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Feb 2020 11:32:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Zotac ZT-84GEM2M-HSL graphics card NVIDIA GeForce 8400 GS 0.5 GB GDDR3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - NVIDIA GeForce 8400 GS 0.5 GB GDDR3
  • - 2560 x 1600 pixels 64 bit 1200 MHz PCI Express 2.0
  • - HDMI ports quantity: 1
  • - DirectX version: 10.1 OpenGL version: 3.2
  • - 18 W
Long product name Zotac ZT-84GEM2M-HSL graphics card NVIDIA GeForce 8400 GS 0.5 GB GDDR3 :
The long product name of Zotac ZT-84GEM2M-HSL graphics card NVIDIA GeForce 8400 GS 0.5 GB GDDR3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GeForce 8400 GS, 520/1200 MHz, 512MB GDDR3, 64-bit, DirectX 10.1
More>>>
Short summary description Zotac ZT-84GEM2M-HSL graphics card NVIDIA GeForce 8400 GS 0.5 GB GDDR3:
This short summary of the Zotac ZT-84GEM2M-HSL graphics card NVIDIA GeForce 8400 GS 0.5 GB GDDR3 data-sheet is auto-generated and uses the product title and the first six key specs.

Zotac ZT-84GEM2M-HSL, GeForce 8400 GS, 0.5 GB, GDDR3, 64 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description Zotac ZT-84GEM2M-HSL graphics card NVIDIA GeForce 8400 GS 0.5 GB GDDR3:
This is an auto-generated long summary of Zotac ZT-84GEM2M-HSL graphics card NVIDIA GeForce 8400 GS 0.5 GB GDDR3 based on the first three specs of the first five spec groups.

Zotac ZT-84GEM2M-HSL. Graphics processor family: NVIDIA, Graphics processor: GeForce 8400 GS, Processor frequency: 520 MHz. Discrete graphics card memory: 0.5 GB, Graphics card memory type: GDDR3, Memory bus: 64 bit, Memory clock speed: 1200 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, OpenGL version: 3.2, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Passive