location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Zotac ZBOX MAGNUS EN51050 2.6L sized PC Black i5-7500T LGA 1151 (Socket H4) 2.7 GHz

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zotac Check ‘Zotac’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZBOX
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MAGNUS EN51050
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZBOX-EN51050-U
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0816264018237 show
Category:
Computer chassis plus motherboard.
PC/Workstation Barebones Check ‘Zotac’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zotac: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5828
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:52:50
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Zotac ZBOX-EN51050-U user manual (2.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Zotac ZBOX MAGNUS EN51050 2.6L sized PC Black i5-7500T LGA 1151 (Socket H4) 2.7 GHz
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Powerful Intel 7th Gen Kaby Lake processor
  • - GeForce GTX 1050 graphics enables playing AAA titles in full HD quality
  • - Up to 32GB DDR4-2400 memory support for the super multitasker
  • - Supports up to 4 displays
  • - Supports USB 3.1 Type-C connection
Long product name Zotac ZBOX MAGNUS EN51050 2.6L sized PC Black i5-7500T LGA 1151 (Socket H4) 2.7 GHz :
The long product name of Zotac ZBOX MAGNUS EN51050 2.6L sized PC Black i5-7500T LGA 1151 (Socket H4) 2.7 GHz. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ZBOX MAGNUS EN51050, Intel Core i5-7500T, 2x DDR4 SO-DIMM, 1x 2.5" SATAIII, 1x M.2, 2x USB 3.0, 1x USB 3.1 C, 1x USB 3.1, 2x USB 2.0, LAN, Wi-Fi, Bluetooth 4.2, 19.5V 180 W, 210x203x62.2 mm
More>>>
Short summary description Zotac ZBOX MAGNUS EN51050 2.6L sized PC Black i5-7500T LGA 1151 (Socket H4) 2.7 GHz:
This short summary of the Zotac ZBOX MAGNUS EN51050 2.6L sized PC Black i5-7500T LGA 1151 (Socket H4) 2.7 GHz data-sheet is auto-generated and uses the product title and the first six key specs.

Zotac ZBOX MAGNUS EN51050, 2.6L sized PC, Mini PC barebone, LGA 1151 (Socket H4), DDR4-SDRAM, M.2, Serial ATA III, 180 W

Long summary description Zotac ZBOX MAGNUS EN51050 2.6L sized PC Black i5-7500T LGA 1151 (Socket H4) 2.7 GHz:
This is an auto-generated long summary of Zotac ZBOX MAGNUS EN51050 2.6L sized PC Black i5-7500T LGA 1151 (Socket H4) 2.7 GHz based on the first three specs of the first five spec groups.

Zotac ZBOX MAGNUS EN51050. Chassis type: 2.6L sized PC, Product type: Mini PC barebone. Processor socket: LGA 1151 (Socket H4). Supported memory types: DDR4-SDRAM, Number of memory slots: 2, Maximum internal memory: 32 GB. Supported storage drive types: HDD & SSD, Storage drive interface: M.2, Serial ATA III. Ethernet LAN (RJ-45) ports: 2. Wi-Fi standards: Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n), Bluetooth version: 4.2. Cooling type: Active. Power supply: 180 W

Source Testseek summary Average rating
Reviews
Updated:
2019-12-16 05:52:47
Uk has collected 10 expert reviews for Zotac ZBOX MAGNUS EN51050 2.6L sized PC Black i5-7500T LGA 1151 (Socket H4) 2.7 GHz and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
computershopper.com
Updated:
2019-12-16 05:52:47
How much performance can you cram inside a PC that is smaller than a shoebox? As it turns out, quite a bit. Zotac, one of the more popular players in the growing mini PC market, has been proving as much for years with its diminutive Zbox family. These com...
Good Compact and portable, Generous port selection, Easy to upgrade RAM and storage, Room for two drives (M.2 and 2.5-inch), Built-in Wi-Fi...
Bad A bit pricey once configured, GTX 1050 GPU struggles at higher settings...
Bottom line The Magnus EN51050 goes where traditional desktops can't, packing a quad-core processor and a GeForce GTX 1050 GPU inside a compact and portable chassis. Just be ready to spend some coin fleshing it out with hardware...
70%
funkykit.com
Updated:
2019-12-16 05:52:47
Over the past year, we've had the pleasure in reviewing many of Zotac's mini gaming PCs, most notably their ZBOX Magnus units. Today's we'll be taking a quick look at their newest addition to their Magnus series, the EN51050. It's positioned at the lower...
Bottom line If you really fancy a mini gaming PC, but on a tight budget, then take a look at the Zotac ZBOX Magnus EN51050. It's decently spec'ed and will run must modern games, but don't expect too much from it. However, please note that it is a bare bones unit, so...
0%
funkykit.com
Updated:
2019-12-16 05:52:47
Over the past year, we've had the pleasure in reviewing many of Zotac's mini gaming PCs, most notably their ZBOX Magnus units. Today's we'll be taking a quick look at their newest addition to their Magnus series, the EN51050. It's positioned at the lower...
Bottom line If you really fancy a mini gaming PC, but on a tight budget, then take a look at the Zotac ZBOX Magnus EN51050. It's decently spec'ed and will run must modern games, but don't expect too much from it. However, please note that it is a bare bones unit, so...
0%
notebookcheck.net
Updated:
2019-12-16 05:52:47
Gaming black box. The mid-range EN51050 strikes a great performance balance between the i5-7500T CPU and GTX 1050 GPU. Still, at $700 USD, the asking price for a barebones kit is within striking distance of a full-fledged gaming notebook equipped with fas...
Good accessible SODIMM slots, storage drives, and WLAN module; no screwdriver required, quieter fan noise than GTX 1050-equipped notebooks when gaming, NVMe support; IR receiver; USB Type-C Gen. 2, respectable core temperatures when gaming, 4x video-out ports...
Bad average CPU performance; slow single-core performance, direct access to the CPU and GPU will void warranty, slower performance than a desktop GTX 1050, louder fan noise during low processing loads, cannot set minimum fan noise any quieter, no Thunderbolt...
0%