location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Zotac NM10-DTX ION BGA 559 Mini DTX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zotac Check ‘Zotac’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NM10-DTX ION
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NM10-B-E-ION show
Show alternative article codes used in the online market place
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘Zotac’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zotac: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9844
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Zotac NM10-DTX ION BGA 559 Mini DTX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel BGA 559
  • - Mini DTX 5.1 channels
  • - 2 Maximum internal memory: 4 GB
  • - Ion 512
Warranty: 2 years
Long product name Zotac NM10-DTX ION BGA 559 Mini DTX :
The long product name of Zotac NM10-DTX ION BGA 559 Mini DTX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NM10-B-E-ION (Combo Type) - Motherboard: mini-DTX, PCI Express x1, Intel® NM10 Express Chipset, 10x USB 2.0, 6x SATA, 2x 240 pin DDR2 667/800MHz, Gigabit Ethernet; CPU: Intel® Atom™ D510 (dual-core), 1.66GHz, Zero-noise passive cooling; VGA: NVIDIA® ION™, Engine Clock 589MHz, Shader Clock 1402MHz, 512MB DDR3, Memory Clock 790MHz
More>>>
Short summary description Zotac NM10-DTX ION BGA 559 Mini DTX:
This short summary of the Zotac NM10-DTX ION BGA 559 Mini DTX data-sheet is auto-generated and uses the product title and the first six key specs.

Zotac NM10-DTX ION, Intel, BGA 559, 4 GB, 0, 1, 512 MB, Ion

Long summary description Zotac NM10-DTX ION BGA 559 Mini DTX:
This is an auto-generated long summary of Zotac NM10-DTX ION BGA 559 Mini DTX based on the first three specs of the first five spec groups.

Zotac NM10-DTX ION. Processor manufacturer: Intel, Processor socket: BGA 559. Maximum internal memory: 4 GB. RAID levels: 0, 1. Maximum graphics card memory: 512 MB, Graphics card: Ion. Networking features: Ethernet, Fast Ethernet, Gigabit Ethernet