Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Zoom 5341 DOCSIS 3.0 modem

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zoom
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5341 DOCSIS 3.0
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5341-02-00G
Category
Device which converts digital data from computers into electric signals which can be transmitted over a telephone line, and convert electric signals which it receives into digital data for computers.
modems
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zoom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 16 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5876
This statistic is based on the 75469 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 16-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73738 free Open Icecat users .
Info modified on: 14 Dec 2017 18:12:20
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 year
Long product name Zoom 5341 DOCSIS 3.0 modem :
The short editorial description of Zoom 5341 DOCSIS 3.0 modem

DOCSIS 3.0 Cable Modem (Model 5341)
More>>>
Short summary description Zoom 5341 DOCSIS 3.0 modem:
This short summary of the Zoom 5341 DOCSIS 3.0 modem data-sheet is auto-generated and uses the product title and the first six key specs.
Zoom 5341 DOCSIS 3.0, F-type 75 Ω, Texas Instruments Puma 5 TNETC4830 (4X4), 143.36 Mbit/s, 171.537 Mbit/s, Gigabit Ethernet, 0 - 40 °C
Long summary description Zoom 5341 DOCSIS 3.0 modem :

Zoom 5341 DOCSIS 3.0. Interface: F-type 75 Ω, Chipset: Texas Instruments Puma 5 TNETC4830 (4X4). Upstream data rate: 143.36 Mbit/s, Downstream data rate: 171.537 Mbit/s. Networking features: Gigabit Ethernet. Power supply type: 6 V DC,1.5 A. Dimensions (WxDxH): 140 x 120 x 30 mm, Weight: 190 g

This is an auto-generated long summary of Zoom 5341 DOCSIS 3.0 modem based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.