Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Zoom FaxModem 56K External modem 56 Kbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zoom
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FaxModem 56K External
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2945-00-01CF
Category
Device which converts digital data from computers into electric signals which can be transmitted over a telephone line, and convert electric signals which it receives into digital data for computers.
Modems
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byZoom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3671
This statistic is based on the 88573 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86574 free Open Icecat users.
Info modified on: 04 Apr 2019 08:37:15
The date of the most recent change of this product data-sheet in Icecat.
Long product name Zoom FaxModem 56K External modem 56 Kbit/s :
The short editorial description of Zoom FaxModem 56K External modem 56 Kbit/s

FaxModem 56K External - 56 Kbit/s
More>>>
Short summary description Zoom FaxModem 56K External modem 56 Kbit/s:
This short summary of the Zoom FaxModem 56K External modem 56 Kbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Zoom FaxModem 56K External, 56 Kbit/s, V.90, V.34, V.32bis, V.32, V.22bis, V.22 A/B, V.22, V.23, V.21, Bell 103/212A, K56flex, V.42bis, MNP5, FCC Parts 15B, 68 UL, C-UL CE, 16 MB, 133 x 165 x 38 mm

Long summary description Zoom FaxModem 56K External modem 56 Kbit/s:
This is an auto-generated long summary of Zoom FaxModem 56K External modem 56 Kbit/s based on the first three specs of the first five spec groups.

Zoom FaxModem 56K External. Modem speed: 56 Kbit/s, Type: V.90, V.34, V.32bis, V.32, V.22bis, V.22 A/B, V.22, V.23, V.21, Bell 103/212A, K56flex. Data compression: V.42bis, MNP5, Certification: FCC Parts 15B, 68 UL, C-UL CE. Minimum RAM: 16 MB. Dimensions (WxDxH): 133 x 165 x 38 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details