Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Zonet 2-in-1 Wireless Antenna network antenna 2.6 dBi RP-SMA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zonet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2-in-1 Wireless Antenna
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZWA3006
Category
Device which creates a wireless network by sending out radio waves across a certain range.
Network Antennas
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byZonet: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2640
This statistic is based on the 92371 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 90276 free Open Icecat users.
Info modified on: 04 Apr 2019 08:06:16
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Zonet 2-in-1 Wireless Antenna network antenna 2.6 dBi RP-SMA :
The short editorial description of Zonet 2-in-1 Wireless Antenna network antenna 2.6 dBi RP-SMA

2-in-1 Wireless Antenna
More>>>
Short summary description Zonet 2-in-1 Wireless Antenna network antenna 2.6 dBi RP-SMA:
This short summary of the Zonet 2-in-1 Wireless Antenna network antenna 2.6 dBi RP-SMA data-sheet is auto-generated and uses the product title and the first six key specs.

Zonet 2-in-1 Wireless Antenna, 2.6 dBi, IEEE 802.11b,IEEE 802.11g, 50 Ω, 360°, 60°, RP-SMA

Long summary description Zonet 2-in-1 Wireless Antenna network antenna 2.6 dBi RP-SMA:
This is an auto-generated long summary of Zonet 2-in-1 Wireless Antenna network antenna 2.6 dBi RP-SMA based on the first three specs of the first five spec groups.

Zonet 2-in-1 Wireless Antenna. Antenna gain level (max): 2.6 dBi, Networking standards: IEEE 802.11b,IEEE 802.11g, Impedance: 50 Ω. Antenna connector type: RP-SMA, Power handling: 2 W

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.