Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Unmanaged
- - Basic switching RJ-45 Ethernet ports quantity: 24
- - 1000Base-T, 100Base-TX, 10Base-T
- - MAC address table: 8000 entries Switching capacity: 48 Gbit/s
Warranty:
3 Years
Long product name Zonet Gigabit 24-Port Networking Switch Unmanaged
:
Gigabit 24-Port Networking Switch
The long product name of Zonet Gigabit 24-Port Networking Switch Unmanaged. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Gigabit 24-Port Networking Switch
More>>>
Short summary description Zonet Gigabit 24-Port Networking Switch Unmanaged:
This short summary of the Zonet Gigabit 24-Port Networking Switch Unmanaged data-sheet is auto-generated and uses the product title and the first six key specs.
Zonet Gigabit 24-Port Networking Switch, Unmanaged
Long summary description Zonet Gigabit 24-Port Networking Switch Unmanaged:
This is an auto-generated long summary of Zonet Gigabit 24-Port Networking Switch Unmanaged based on the first three specs of the first five spec groups.
Zonet Gigabit 24-Port Networking Switch. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports quantity: 24. MAC address table: 8000 entries, Switching capacity: 48 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x. Power connector: DC-in jack