icecat logo
Icecat: syndicator of product information via global open catalog with more than 19306371 data-sheets & 35851 brands – register (free)
Zone Evil logo

Zone Evil EE39277 PC Intel® Core™ i3 i3-8100 8 GB DDR4-SDRAM 240 GB SSD Micro Tower Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created by Zone Evil
Product views:
12656
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Zone Evil EE39277 PC Intel® Core™ i3 i3-8100 8 GB DDR4-SDRAM 240 GB SSD Micro Tower Black:

Zone Evil EE39277, 3.6 GHz, Intel® Core™ i3, i3-8100, 8 GB, 240 GB, DVD+RW

Long summary description Zone Evil EE39277 PC Intel® Core™ i3 i3-8100 8 GB DDR4-SDRAM 240 GB SSD Micro Tower Black:

Zone Evil EE39277. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i3, Processor model: i3-8100. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 240 GB, Storage media: SSD, Card reader integrated, Optical drive type: DVD+RW. On-board graphics card model: Intel® UHD Graphics 630. Power supply: 550 W. Chassis type: Micro Tower. Product type: PC. Weight: 5 kg. Product colour: Black

Specs
Recommended products
Similar products
Specs +
Recommended products +
Similar products +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.