Long product name Ziener Laurids GTX + Gore Warm Mitten Junior
:
Laurids GTX + Gore Warm Mitten Junior, Black, 3.5
The long product name of Ziener Laurids GTX + Gore Warm Mitten Junior. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Laurids GTX + Gore Warm Mitten Junior, Black, 3.5
More>>>
Short summary description Ziener Laurids GTX + Gore Warm Mitten Junior:
This short summary of the Ziener Laurids GTX + Gore Warm Mitten Junior data-sheet is auto-generated and uses the product title and the first six key specs.
Ziener Laurids GTX + Gore Warm Mitten Junior, Polyester
Long summary description Ziener Laurids GTX + Gore Warm Mitten Junior:
This is an auto-generated long summary of Ziener Laurids GTX + Gore Warm Mitten Junior based on the first three specs of the first five spec groups.
Ziener Laurids GTX + Gore Warm Mitten Junior. Consumer life stage: Child, Gender: Male, Product main colour: Black. Material: Polyester, Palm side material: Polyester, Lining material: Polyamide