Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Zibro FS 6060 Split system White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zibro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS 6060
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FS6060 show
Show alternative article codes used in the online market place
Category
A heat pump or central air conditioning system with components located both inside and outside the home. The most common design for home use.
Split-System Air Conditioners
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byZibro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1399
This statistic is based on the 96333 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94159 free Open Icecat users.
Info modified on: 16 May 2018 17:06:44
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Zibro FS 6060 Split system White:
This short summary of the Zibro FS 6060 Split system White data-sheet is auto-generated and uses the product title and the first six key specs.

Zibro FS 6060, 6400 W, 6200 W, 380-415 V, 50 Hz, 47 dB, 175 cm

Long summary description Zibro FS 6060 Split system White:
This is an auto-generated long summary of Zibro FS 6060 Split system White based on the first three specs of the first five spec groups.

Zibro FS 6060. Power consumption (cooling) (max): 6400 W, Power consumption (heating) (max): 6200 W, AC input voltage: 380-415 V. Indoor unit noise level (high speed): 47 dB, Indoor unit width: 175 cm, Indoor unit depth: 38 cm. Outdoor unit noise level: 58 dB, Outdoor unit width: 125 cm, Outdoor unit depth: 41.2 cm