Zebra logo

Zebra ZT111 label printer Direct thermal 203 x 203 DPI Wired & Wireless Ethernet LAN Wi-Fi Bluetooth

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1086
Info modified on:
24 Jul 2024, 04:59:57
Bullet Points Zebra ZT111 label printer Direct thermal 203 x 203 DPI Wired & Wireless Ethernet LAN Wi-Fi Bluetooth:
  • - Print methods: direct-thermal or thermal-transfer
  • - Construction: metal frame and plastic enclosures
  • - Bi-fold media door with large clear window
  • - Side-loading supplies path for simplified media and ribbon loading
  • - Thin film printhead with E3™ Element Energy Equalizer for superior print quality
  • - Five color LEDs for quick printer status
  • - Three button keypad
  • - ZebraDesigner Essentials – easy label design tool free at
Long product name Zebra ZT111 label printer Direct thermal 203 x 203 DPI Wired & Wireless Ethernet LAN Wi-Fi Bluetooth:

Zebra ZT111, 203 dpi, DIRECT THERMAL, TEAR, US CORD, USB, SERIAL, Ethernet

Short summary description Zebra ZT111 label printer Direct thermal 203 x 203 DPI Wired & Wireless Ethernet LAN Wi-Fi Bluetooth:

Zebra ZT111, Direct thermal, 203 x 203 DPI, Wired & Wireless, Black

Long summary description Zebra ZT111 label printer Direct thermal 203 x 203 DPI Wired & Wireless Ethernet LAN Wi-Fi Bluetooth:

Zebra ZT111. Print technology: Direct thermal, Maximum resolution: 203 x 203 DPI. Connectivity technology: Wired & Wireless. Product colour: Black

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.