Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Zebra ZM400 Direct thermal / thermal transfer 600DPI label printer

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zebra
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZM400
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZM400-6001-5000T
Category
Create your own, professional looking labels fast and conveniently with one of these label printers!
label printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zebra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 16 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 3472
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 16-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 09 Dec 2017 15:32:28
The date of the most recent change of this product data-sheet in Icecat.
Long product name Zebra ZM400 Direct thermal / thermal transfer 600DPI label printer :
The short editorial description of Zebra ZM400 Direct thermal / thermal transfer 600DPI label printer

ZM400 - DT/TT (Standard Zebra Ribbon coated out spindle), 600 dpi (24 dots/mm), 102 mm/s, 10.3886 cm (4.09 ") (104 mm), ZPL, Value Peel with Full Roll Rewind
More>>>
Short summary description Zebra ZM400 Direct thermal / thermal transfer 600DPI label printer:
This short summary of the Zebra ZM400 Direct thermal / thermal transfer 600DPI label printer data-sheet is auto-generated and uses the product title and the first six key specs.
Zebra ZM400, Direct thermal / Thermal transfer, 102 mm/sec, Black, Wired, Serial, Parallel, 16 MB
Long summary description Zebra ZM400 Direct thermal / thermal transfer 600DPI label printer :

Zebra ZM400. Print technology: Direct thermal / Thermal transfer, Print speed: 102 mm/sec, Printing colours: Black. Connectivity technology: Wired, Standard interfaces: Serial, Parallel. Internal memory: 16 MB, Flash memory: 8 MB. Maximum label width: 11.4 cm, Maximum label length: 0.991 m, Media thickness: 0.058 - 0.25. Built-in barcodes: 1D,2D,CODABAR (NW-7),EAN13,EAN8,Industrial 2/5,Interleaved 2/5,PDF417,POSTNET,UPC-A,UPC-E, Ribbon length: 300, 450, Ribbon width: 5.1 cm

This is an auto-generated long summary of Zebra ZM400 Direct thermal / thermal transfer 600DPI label printer based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.