location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Zebra ZM400 203 x 203 DPI Wired & Wireless Thermal

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zebra Check ‘Zebra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZM400
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZM400-200E-0700T
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711045500299
Category:
POS (Point of Sale) or mobile printers are used to print receipts and other documents in retail.
POS Printers Check ‘Zebra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zebra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5199
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Zebra ZM400 203 x 203 DPI Wired & Wireless Thermal
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Thermal
  • - 203 x 203 DPI
  • - Connectivity technology: Wired & Wireless
  • - USB port
  • - Built-in barcodes
  • - Black
  • - 15 kg
Long product name Zebra ZM400 203 x 203 DPI Wired & Wireless Thermal :
The long product name of Zebra ZM400 203 x 203 DPI Wired & Wireless Thermal. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ZM400, 203 dpi, USB, ZebraNet b/g Print Server, ZebraNet 10/100 Print Server
More>>>
Short summary description Zebra ZM400 203 x 203 DPI Wired & Wireless Thermal:
This short summary of the Zebra ZM400 203 x 203 DPI Wired & Wireless Thermal data-sheet is auto-generated and uses the product title and the first six key specs.

Zebra ZM400, Thermal, 203 x 203 DPI, 254 mm/sec, 20.3 cm, 104 mm, Wired & Wireless

Long summary description Zebra ZM400 203 x 203 DPI Wired & Wireless Thermal:
This is an auto-generated long summary of Zebra ZM400 203 x 203 DPI Wired & Wireless Thermal based on the first three specs of the first five spec groups.

Zebra ZM400. Print technology: Thermal, Maximum resolution: 203 x 203 DPI, Print speed: 254 mm/sec. Maximum roll diameter: 20.3 cm, Supported paper width: 104 mm. Connectivity technology: Wired & Wireless, Standard interfaces: USB. Built-in barcodes: CODABAR (NW-7), EAN13, EAN8, Industrial 2/5, Interleaved 2/5, UPC-A, UPC-E, Flash memory: 8 MB, RAM capacity: 0.016 GB. Product colour: Black

Country Distributor
Deutschland 1 distributor(s)