location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Zebra VC5090 handheld mobile computer 26.7 cm (10.5") 800 x 320 pixels Touchscreen 7.4 kg Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zebra Check ‘Zebra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VC5090
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VC5090-MA0TMYGH7WR show
Show alternative article codes used in the online market place
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘Zebra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zebra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4146
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Zebra VC5090 handheld mobile computer 26.7 cm (10.5") 800 x 320 pixels Touchscreen 7.4 kg Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 26.7 cm (10.5") 800 x 320 pixels Touchscreen
  • - SDRAM 0.128 GB
  • - Compatible memory cards: SD
  • - PXA 270 0.624 GHz
  • - Windows CE 5.0
  • - Bluetooth Wi-Fi
  • - Black
Long product name Zebra VC5090 handheld mobile computer 26.7 cm (10.5") 800 x 320 pixels Touchscreen 7.4 kg Black :
The long product name of Zebra VC5090 handheld mobile computer 26.7 cm (10.5") 800 x 320 pixels Touchscreen 7.4 kg Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10.5'' h-SVGA, 800x320, Azerty, 65k, Intel XScale PXA270 (624MHz), 128MB/192MB, SD, 802.11a/b/g, Bluetooth v2.1, 10-96V DC, IP66, 6.85kg, Windows CE 5.0 Professional
More>>>
Short summary description Zebra VC5090 handheld mobile computer 26.7 cm (10.5") 800 x 320 pixels Touchscreen 7.4 kg Black:
This short summary of the Zebra VC5090 handheld mobile computer 26.7 cm (10.5") 800 x 320 pixels Touchscreen 7.4 kg Black data-sheet is auto-generated and uses the product title and the first six key specs.

Zebra VC5090, 26.7 cm (10.5"), 800 x 320 pixels, 500:1, 0.128 GB, 0.192 GB, SD

Long summary description Zebra VC5090 handheld mobile computer 26.7 cm (10.5") 800 x 320 pixels Touchscreen 7.4 kg Black:
This is an auto-generated long summary of Zebra VC5090 handheld mobile computer 26.7 cm (10.5") 800 x 320 pixels Touchscreen 7.4 kg Black based on the first three specs of the first five spec groups.

Zebra VC5090. Display diagonal: 26.7 cm (10.5"), Display resolution: 800 x 320 pixels. Internal memory: 0.128 GB, Flash memory: 0.192 GB, Compatible memory cards: SD. Processor frequency: 0.624 GHz, Processor manufacturer: Intel, Processor family: PXA 270. Operating system installed: Windows CE 5.0. Wi-Fi standards: 802.11a, 802.11b, 802.11g. Keyboard layout: AZERTY