location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Zebra RW420 203 x 203 DPI Wired Direct thermal / Thermal transfer Mobile printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zebra Check ‘Zebra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RW420
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
R4D-0U0A010E-00
Category:
POS (Point of Sale) or mobile printers are used to print receipts and other documents in retail.
POS Printers Check ‘Zebra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zebra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3825
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Zebra RW420 203 x 203 DPI Wired Direct thermal / Thermal transfer Mobile printer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Direct thermal / Thermal transfer Mobile printer
  • - 203 x 203 DPI
  • - LCD Built-in display
  • - Connectivity technology: Wired
  • - USB port Ethernet LAN Serial interface
  • - Built-in barcodes
  • - Black
  • - 907 g
Long product name Zebra RW420 203 x 203 DPI Wired Direct thermal / Thermal transfer Mobile printer :
The long product name of Zebra RW420 203 x 203 DPI Wired Direct thermal / Thermal transfer Mobile printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Direct thermal, LCD, CPCL, ZPL, EPL, XML, 203 dpi, 8MB Flash, 16MB RAM, 76 mm/s, RS-232, USB 2.0, RJ-45, Li-Ion, 4000 mAh, 7.4 V, 907 g, Black
More>>>
Short summary description Zebra RW420 203 x 203 DPI Wired Direct thermal / Thermal transfer Mobile printer:
This short summary of the Zebra RW420 203 x 203 DPI Wired Direct thermal / Thermal transfer Mobile printer data-sheet is auto-generated and uses the product title and the first six key specs.

Zebra RW420, Direct thermal / Thermal transfer, Mobile printer, 203 x 203 DPI, 76 mm/sec, 5.7 cm, 104 mm

Long summary description Zebra RW420 203 x 203 DPI Wired Direct thermal / Thermal transfer Mobile printer:
This is an auto-generated long summary of Zebra RW420 203 x 203 DPI Wired Direct thermal / Thermal transfer Mobile printer based on the first three specs of the first five spec groups.

Zebra RW420. Print technology: Direct thermal / Thermal transfer, Type: Mobile printer, Maximum resolution: 203 x 203 DPI. Maximum roll diameter: 5.7 cm, Supported paper width: 104 mm, Maximum printing width: 10.4 cm. Connectivity technology: Wired, Standard interfaces: USB 2.0, Serial. Built-in barcodes: 2D, CODABAR (NW-7), Code 128 (A/B/C), Code 39, Code 93, EAN128, EAN13, EAN8, Interleaved 2/5,..., Flash memory: 8 MB, RAM capacity: 16 GB. Product colour: Black, Display type: LCD