location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Zebra QL 420 Plus label printer 203 76 mm/sec Wired & Wireless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zebra Check ‘Zebra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QL 420 Plus
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q4D-LUGD0000-00
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Zebra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zebra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6052
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Zebra QL 420 Plus label printer 203 76 mm/sec Wired & Wireless
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 203
  • - Print speed: 76 mm/sec
  • - Built-in barcodes: 1D, 2D, CODABAR (NW-7), EAN128, EAN13, EAN8, Interleaved 2/5, Matrix 2/5, PDF417, POSTNET, UPC-A, UPC-E
  • - Connectivity technology: Wired & Wireless
  • - USB port
  • - Display: LCD
Long product name Zebra QL 420 Plus label printer 203 76 mm/sec Wired & Wireless :
The long product name of Zebra QL 420 Plus label printer 203 76 mm/sec Wired & Wireless. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

QL 420 Plus - 203dpi, 76.2mm/s, LCD, 8Mb/16Mb, Serial, USB 2.0, 802.11 b/g
More>>>
Short summary description Zebra QL 420 Plus label printer 203 76 mm/sec Wired & Wireless:
This short summary of the Zebra QL 420 Plus label printer 203 76 mm/sec Wired & Wireless data-sheet is auto-generated and uses the product title and the first six key specs.

Zebra QL 420 Plus, 203, 76 mm/sec, Wired & Wireless, Lithium-Ion (Li-Ion), Grey

Long summary description Zebra QL 420 Plus label printer 203 76 mm/sec Wired & Wireless:
This is an auto-generated long summary of Zebra QL 420 Plus label printer 203 76 mm/sec Wired & Wireless based on the first three specs of the first five spec groups.

Zebra QL 420 Plus. Maximum resolution: 203, Print speed: 76 mm/sec. Connectivity technology: Wired & Wireless. Battery technology: Lithium-Ion (Li-Ion). Product colour: Grey