Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Zebra PSU 100-250Vac 48.0Vdc 0.75A

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zebra
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
POS-Gerätezubehör
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PWRS-14000-247R
Category
Does not fit in any category
not categorized
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zebra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 10 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 2024
This statistic is based on the 75469 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 10-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73738 free Open Icecat users .
Info modified on: 10 Jan 2011
The date of the most recent change of this product data-sheet in Icecat.
Long product name Zebra PSU 100-250Vac 48.0Vdc 0.75A :
The short editorial description of Zebra PSU 100-250Vac 48.0Vdc 0.75A

AP7131 POWER SUPPLY 100-250VAC 48VDC
More>>>
Short summary description Zebra PSU 100-250Vac 48.0Vdc 0.75A:
This short summary of the Zebra PSU 100-250Vac 48.0Vdc 0.75A data-sheet is auto-generated and uses the product title and the first six key specs.
Zebra AP7131 POWER SUPPLY 100-250VAC CPNT
Long summary description Zebra PSU 100-250Vac 48.0Vdc 0.75A :

Zebra AP7131 POWER SUPPLY 100-250VAC CPNT

This is an auto-generated long summary of Zebra PSU 100-250Vac 48.0Vdc 0.75A based on the first three specs of the first five spec groups.
Country Distributor
United Kingdom 2 distributor(s)
Italia 1 distributor(s)
España 1 distributor(s)
Magyarország 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Polska 1 distributor(s)