location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Zebra MC75A handheld mobile computer 8.89 cm (3.5") 640 x 480 pixels Touchscreen 398 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zebra Check ‘Zebra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MC75A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MC75A6-P1CSWQRA9WR
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘Zebra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zebra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4909
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Zebra MC75A handheld mobile computer 8.89 cm (3.5") 640 x 480 pixels Touchscreen 398 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8.89 cm (3.5") 640 x 480 pixels Touchscreen
  • - RAM 0.256 GB
  • - PXA 320 0.806 GHz
  • - GPS (satellite) Windows Mobile 6.5
  • - Bluetooth Data network: HSDPA Wi-Fi
  • - Built-in camera 3.2 MP
  • - Auto focus Built-in microphone Phone function
  • - Lithium-Ion (Li-Ion) 3600 mAh
  • - Black
Long product name Zebra MC75A handheld mobile computer 8.89 cm (3.5") 640 x 480 pixels Touchscreen 398 g Black :
The long product name of Zebra MC75A handheld mobile computer 8.89 cm (3.5") 640 x 480 pixels Touchscreen 398 g Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HSDPA, 3.5" VGA 640 x 480 px, 802.11 a/b/g, Bluetooth 2.1+EDR, Imager, 3.2MP Camera, 256/1GB Flash, PXA 320 806 MHz, micro SD, RS-232, USB 1.1, GPS, QWERTY, 398 g, Black, Windows Mobile 6.5
More>>>
Short summary description Zebra MC75A handheld mobile computer 8.89 cm (3.5") 640 x 480 pixels Touchscreen 398 g Black:
This short summary of the Zebra MC75A handheld mobile computer 8.89 cm (3.5") 640 x 480 pixels Touchscreen 398 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

Zebra MC75A, 8.89 cm (3.5"), 640 x 480 pixels, 0.256 GB, 1 GB, RAM, 32 GB

Long summary description Zebra MC75A handheld mobile computer 8.89 cm (3.5") 640 x 480 pixels Touchscreen 398 g Black:
This is an auto-generated long summary of Zebra MC75A handheld mobile computer 8.89 cm (3.5") 640 x 480 pixels Touchscreen 398 g Black based on the first three specs of the first five spec groups.

Zebra MC75A. Display diagonal: 8.89 cm (3.5"), Display resolution: 640 x 480 pixels. Internal memory: 0.256 GB, Flash memory: 1 GB. Processor frequency: 0.806 GHz, Processor family: PXA 320. Operating system installed: Windows Mobile 6.5. Wi-Fi standards: 802.11a, 802.11b, 802.11g. Keyboard layout: QWERTY, Barcode reader

Source Testseek summary Average rating
Reviews
Updated:
2014-09-12 03:52:03
Uk has collected 1 expert review for Zebra MC75A handheld mobile computer 8.89 cm (3.5") 640 x 480 pixels Touchscreen 398 g Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
Ruggedpcreview.com
Updated:
2014-09-12 03:52:03
The Motorola MC75A, introduced in March of 2010, is an update to the MC75 which became available in June of 2008 (and that was an update to the original and very successful MC70 Series Symbol had launched early 2006). The MC75A is what Motorola calls a...
0%