location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Zebra MC50 Handheld Computer handheld mobile computer 240 x 320 pixels 192 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zebra Check ‘Zebra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MC50 Handheld Computer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MC5040-PK0DBNEA7WR
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘Zebra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zebra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6939
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Zebra MC50 Handheld Computer handheld mobile computer 240 x 320 pixels 192 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 240 x 320 pixels
  • - 0.064 GB
  • - 0.52 GHz
  • - Built-in camera 1.1 MP
  • - Lithium-Ion (Li-Ion) 3600 mAh
  • - Black
Long product name Zebra MC50 Handheld Computer handheld mobile computer 240 x 320 pixels 192 g Black :
The long product name of Zebra MC50 Handheld Computer handheld mobile computer 240 x 320 pixels 192 g Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MC50 Handheld Computer
More>>>
Short summary description Zebra MC50 Handheld Computer handheld mobile computer 240 x 320 pixels 192 g Black:
This short summary of the Zebra MC50 Handheld Computer handheld mobile computer 240 x 320 pixels 192 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

Zebra MC50 Handheld Computer, 240 x 320 pixels, TFT, 65536 colours, 0.064 GB, 2 GB, 0.52 GHz

Long summary description Zebra MC50 Handheld Computer handheld mobile computer 240 x 320 pixels 192 g Black:
This is an auto-generated long summary of Zebra MC50 Handheld Computer handheld mobile computer 240 x 320 pixels 192 g Black based on the first three specs of the first five spec groups.

Zebra MC50 Handheld Computer. Display resolution: 240 x 320 pixels. Internal memory: 0.064 GB. Processor frequency: 0.52 GHz. Keyboard layout: QWERTY, Barcode reader

Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 19:44:20
Uk has collected 4 expert reviews for Zebra MC50 Handheld Computer handheld mobile computer 240 x 320 pixels 192 g Black and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-14 03:14:15
The MC50 from Symbol Technologies is directly targeted at medium to large enterprise consumers to cater for mobile computing applications. Symbol is best known for their data scanning and reading products, and the MC50 continues this theme, one version...
Good Native Wi-Fi, Durable design...
Bad No Bluetooth, Expensive, Below average battery life The Final Word Not ideal for personal usage, the MC50 is designed to facilitate mobile computing offering PDA features in a rugged design. While the unit is solidly built and includes native Wi-Fi, th...
Bottom line Not ideal for personal usage, the MC50 is designed to facilitate mobile computing offering PDA features in a rugged design. While the unit is solidly built and includes native Wi-Fi, the presence of a scanner adds significantly to the price.
60%
Pocketnow.com
Updated:
2016-12-30 01:44:30
If you’ve followed my recent blog, you know that when I agreed to take a look at the Symbol MC50, I didn’t know how I wanted to approach writing about it. It is a ruggedized PDA, designed to function well in many different vertical markets. It...
Good Very rugged and durable, Optimized for speed and stability, Many configurations available, Excellent battery capacity...
Bad No Bluetooth, 802.11b only (no g or a), Expensive...
Bottom line Overall, I really like this device for what its intended for. Reading about the specs cant give you a proper sense of how solid this device is or how snappy the OS and installed programs feel on it. Much nicer than youd expect from a consumer ma...
80%
Businessweek.com
Updated:
2016-12-30 01:44:30
The MC50 packs lots of computing power into an attractive PDA that wont embarrass you in the boardroom...
60%
v3.co.uk
Updated:
2016-12-30 01:44:30
A rugged and durable handheld for use on the shop floor...
80%