Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Zebra MC3190 3" 320 x 320pixels Touchscreen 520g Black handheld mobile computer

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zebra
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MC3190
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MC3190-GL4H02E0W
Category
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
handheld mobile computers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zebra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 7567
This statistic is based on the 75537 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73809 free Open Icecat users .
Info modified on: 15 Dec 2017 02:49:44
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 Year
Long product name Zebra MC3190 3" 320 x 320pixels Touchscreen 520g Black handheld mobile computer :
The short editorial description of Zebra MC3190 3" 320 x 320pixels Touchscreen 520g Black handheld mobile computer

MC3100, 802.11a/b/g, Bluetooth, Full Audio, Gun, 1D SE950, Color-touch display, 48 key, 4800 mAh Battery, Windows CE 6.0 Pro, 128MB RAM/512MB ROM
More>>>
Short summary description Zebra MC3190 3" 320 x 320pixels Touchscreen 520g Black handheld mobile computer:
This short summary of the Zebra MC3190 3" 320 x 320pixels Touchscreen 520g Black handheld mobile computer data-sheet is auto-generated and uses the product title and the first six key specs.
Zebra MC3190, 7.62 cm (3"), 320 x 320 pixels, TFT, 128 MB, 512 MB, 624 MHz
Long summary description Zebra MC3190 3" 320 x 320pixels Touchscreen 520g Black handheld mobile computer :

Zebra MC3190. Display diagonal: 7.62 cm (3"), Display resolution: 320 x 320 pixels, Display: TFT. Internal memory: 128 MB, Flash memory: 512 MB. Processor frequency: 624 MHz, Built-in processor: PXA320. Security algorithms: EAP-TLS,LEAP,PEAP,WPA2. Bluetooth version: 2.1+EDR

This is an auto-generated long summary of Zebra MC3190 3" 320 x 320pixels Touchscreen 520g Black handheld mobile computer based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.