location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Zebra MC3190 handheld mobile computer 7.62 cm (3") 320 x 320 pixels Touchscreen 520 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zebra Check ‘Zebra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MC3190
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MC3190-GL3H12E0W
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘Zebra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zebra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4160
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Zebra MC3190 handheld mobile computer 7.62 cm (3") 320 x 320 pixels Touchscreen 520 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 7.62 cm (3") 320 x 320 pixels Touchscreen
  • - 0.128 GB
  • - 0.624 GHz
  • - Bluetooth
  • - Lithium-Ion (Li-Ion) 4800 mAh
  • - Black
Warranty: 1 Year
Long product name Zebra MC3190 handheld mobile computer 7.62 cm (3") 320 x 320 pixels Touchscreen 520 g Black :
The long product name of Zebra MC3190 handheld mobile computer 7.62 cm (3") 320 x 320 pixels Touchscreen 520 g Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MC3100, 802.11a/b/g, Bluetooth, Full Audio, Gun, 1D SE950, Color-touch display, 38 key, 4800 mAh Battery, Windows Mobile 6.1 Classic, 128MB RAM/512MB ROM
More>>>
Short summary description Zebra MC3190 handheld mobile computer 7.62 cm (3") 320 x 320 pixels Touchscreen 520 g Black:
This short summary of the Zebra MC3190 handheld mobile computer 7.62 cm (3") 320 x 320 pixels Touchscreen 520 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

Zebra MC3190, 7.62 cm (3"), 320 x 320 pixels, TFT, 0.128 GB, 0.512 GB, 0.624 GHz

Long summary description Zebra MC3190 handheld mobile computer 7.62 cm (3") 320 x 320 pixels Touchscreen 520 g Black:
This is an auto-generated long summary of Zebra MC3190 handheld mobile computer 7.62 cm (3") 320 x 320 pixels Touchscreen 520 g Black based on the first three specs of the first five spec groups.

Zebra MC3190. Display diagonal: 7.62 cm (3"), Display resolution: 320 x 320 pixels. Internal memory: 0.128 GB, Flash memory: 0.512 GB. Processor frequency: 0.624 GHz. Barcode reader