Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Zebra MT2090 320 x 240pixels 378g Black handheld mobile computer

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zebra
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MT2090
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KT-2090-SD2000C1WW
Category
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
handheld mobile computers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zebra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 03 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 16317
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 03-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 15 Dec 2017 02:49:34
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 Years
Long product name Zebra MT2090 320 x 240pixels 378g Black handheld mobile computer :
The short editorial description of Zebra MT2090 320 x 240pixels 378g Black handheld mobile computer

MT2090 Wireless, kit. Includes 802.11a/b/g, Bluetooth terminal with SR Imager (MT2090-SD0D62170WR), Single slot charge only cradle with Active Sync (STB2000-C10007R), Cradle power supply (KT-14000-148R), and Active Sync cable CBA-U01-S07ZAR
More>>>
Short summary description Zebra MT2090 320 x 240pixels 378g Black handheld mobile computer:
This short summary of the Zebra MT2090 320 x 240pixels 378g Black handheld mobile computer data-sheet is auto-generated and uses the product title and the first six key specs.
Zebra MT2090, 320 x 240 pixels, Monochrome, 64 MB, 64 MB, 312 MHz, PXA 270
Long summary description Zebra MT2090 320 x 240pixels 378g Black handheld mobile computer :

Zebra MT2090. Display resolution: 320 x 240 pixels, Display number of colours: Monochrome. Internal memory: 64 MB, Flash memory: 64 MB. Processor frequency: 312 MHz, Processor family: PXA 270, Processor manufacturer: Intel. Operating system installed: Windows CE 5.0. Interface: USB 2.0, RS-232

This is an auto-generated long summary of Zebra MT2090 320 x 240pixels 378g Black handheld mobile computer based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Nederland 1 distributor(s)
United Kingdom 1 distributor(s)
Italia 1 distributor(s)
España 1 distributor(s)
Magyarország 1 distributor(s)
Danmark 1 distributor(s)
Polska 1 distributor(s)