location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Zebra GT800 label printer Direct thermal / Thermal transfer 203 x 203 DPI 127 mm/sec Wired Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zebra Check ‘Zebra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GT800
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GT800-100410-100 show
Show alternative article codes used in the online market place
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Zebra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zebra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2843
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Apr 2024 14:56:31
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Zebra GT800 label printer Direct thermal / Thermal transfer 203 x 203 DPI 127 mm/sec Wired Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Direct thermal / Thermal transfer
  • - 203 x 203 DPI
  • - Maximum printing width: 10.4 cm Print speed: 127 mm/sec
  • - Built-in barcodes: CODABAR (NW-7), Code 11, Code 128 (A/B/C), Code 39, Code 49, Code 93, Data Matrix, EAN128, EAN13, EAN8, GS1 DataBar, Industrial 2/5, Interleaved 2/5, MaxiCode, MicroPDF417, PDF417, POSTNET, QR Code, UPC-A, UPC-E
  • - Connectivity technology: Wired
  • - Ethernet LAN
  • - 5 kg
Long product name Zebra GT800 label printer Direct thermal / Thermal transfer 203 x 203 DPI 127 mm/sec Wired Ethernet LAN :
The long product name of Zebra GT800 label printer Direct thermal / Thermal transfer 203 x 203 DPI 127 mm/sec Wired Ethernet LAN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

203 dpi, 8 dots/mm, 8MB (Flash), 8MB (SDRAM), Direct Thermal/Thermal Transfer, Parallel (36-pin), RS-232, USB 1.1, LAN (10/100 Mbps), 5 kg
More>>>
Short summary description Zebra GT800 label printer Direct thermal / Thermal transfer 203 x 203 DPI 127 mm/sec Wired Ethernet LAN:
This short summary of the Zebra GT800 label printer Direct thermal / Thermal transfer 203 x 203 DPI 127 mm/sec Wired Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

Zebra GT800, Direct thermal / Thermal transfer, 203 x 203 DPI, 127 mm/sec, Wired, Grey

Long summary description Zebra GT800 label printer Direct thermal / Thermal transfer 203 x 203 DPI 127 mm/sec Wired Ethernet LAN:
This is an auto-generated long summary of Zebra GT800 label printer Direct thermal / Thermal transfer 203 x 203 DPI 127 mm/sec Wired Ethernet LAN based on the first three specs of the first five spec groups.

Zebra GT800. Print technology: Direct thermal / Thermal transfer, Maximum resolution: 203 x 203 DPI, Print speed: 127 mm/sec. Connectivity technology: Wired. Product colour: Grey