location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Zebra ET51 Qualcomm Snapdragon 32 GB 21.3 cm (8.4") 4 GB Wi-Fi 5 (802.11ac) Android 10 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zebra Check ‘Zebra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ET51
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ET51CE-G21E-00A6 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8596375201521
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Zebra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zebra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41253
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Feb 2024 14:23:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Zebra ET51 Qualcomm Snapdragon 32 GB 21.3 cm (8.4") 4 GB Wi-Fi 5 (802.11ac) Android 10 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Mobile tablet Black
  • - 21.3 cm (8.4") 2560 x 1600 pixels
  • - Qualcomm Snapdragon 660 2.2 GHz
  • - 32 GB eMMC Card reader integrated
  • - Single camera 8 MP Front camera 2 MP
  • - Wi-Fi 5 (802.11ac) Bluetooth 5.0 Near Field Communication (NFC)
  • - Lithium-Ion (Li-Ion) 25 Wh 3300 mAh
  • - Android 10
Warranty: 1 year
Long product name Zebra ET51 Qualcomm Snapdragon 32 GB 21.3 cm (8.4") 4 GB Wi-Fi 5 (802.11ac) Android 10 Black :
The long product name of Zebra ET51 Qualcomm Snapdragon 32 GB 21.3 cm (8.4") 4 GB Wi-Fi 5 (802.11ac) Android 10 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8.4” 2560 x 1600, Android, QC SD660, 4GB RAM, 32GB FLASH, Wlan Only, Row, Pwrs Sold Separately
More>>>
Short summary description Zebra ET51 Qualcomm Snapdragon 32 GB 21.3 cm (8.4") 4 GB Wi-Fi 5 (802.11ac) Android 10 Black:
This short summary of the Zebra ET51 Qualcomm Snapdragon 32 GB 21.3 cm (8.4") 4 GB Wi-Fi 5 (802.11ac) Android 10 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Zebra ET51, 21.3 cm (8.4"), 2560 x 1600 pixels, 32 GB, 4 GB, Android 10, Black

Long summary description Zebra ET51 Qualcomm Snapdragon 32 GB 21.3 cm (8.4") 4 GB Wi-Fi 5 (802.11ac) Android 10 Black:
This is an auto-generated long summary of Zebra ET51 Qualcomm Snapdragon 32 GB 21.3 cm (8.4") 4 GB Wi-Fi 5 (802.11ac) Android 10 Black based on the first three specs of the first five spec groups.

Zebra ET51. Display diagonal: 21.3 cm (8.4"), Display resolution: 2560 x 1600 pixels. Internal storage capacity: 32 GB. Processor frequency: 2.2 GHz, Processor family: Qualcomm Snapdragon, Processor model: 660. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 570 g. Operating system installed: Android 10. Product colour: Black

Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)