Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Zebra DS457 Fixed Laser Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zebra
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DS457
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DS457-HD20009
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
3609740038921
Category
Electronic device for reading printed barcodes.
Barcode Readers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zebra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Apr 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 13122
This statistic is based on the 77183 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-04-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75386 free Open Icecat users .
Info modified on: 19 Apr 2018 16:09:17
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 Years
Long product name Zebra DS457 Fixed Laser Black :
The short editorial description of Zebra DS457 Fixed Laser Black

General Purpose Fixed Mount 2D Imager, SE-4500 Imaging Platform, High Density (HD) Optics, IP54 Sealed, Black
More>>>
Short summary description Zebra DS457 Fixed Laser Black:
This short summary of the Zebra DS457 Fixed Laser Black data-sheet is auto-generated and uses the product title and the first six key specs.

Zebra DS457, Laser, Code 128, Aztec Code,Data Matrix,PDF417,QR Code, 625 nm, Wired, USB + RS-232

Long summary description Zebra DS457 Fixed Laser Black:
This is an auto-generated long summary of Zebra DS457 Fixed Laser Black based on the first three specs of the first five spec groups.

Zebra DS457. Sensor type: Laser, Linear (1D) barcodes supported: Code 128, 2D (matrix & stacked) barcodes supported: Aztec Code,Data Matrix,PDF417,QR Code. Connectivity technology: Wired, Interface: USB + RS-232. Colour of product: Black, Type: Fixed bar code reader, International Protection (IP) code: IP54. Power source type: DC, Power consumption: 450 mA. Weight: 111 g, Width: 62 mm, Depth: 58.4 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Nederland 1 distributor(s)
United Kingdom 2 distributor(s)
Deutschland 2 distributor(s)
Italia 1 distributor(s)
España 2 distributor(s)
Magyarország 1 distributor(s)
Danmark 1 distributor(s)
Switzerland 1 distributor(s)
Polska 1 distributor(s)
Australia 3 distributor(s)