location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Zebra Symbol DS4308-SR Handheld bar code reader 2D Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zebra Check ‘Zebra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Symbol DS4308-SR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DS4308-SR7U2100AZW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5712505190555
Category:
Electronic device for reading printed barcodes.
Barcode Readers Check ‘Zebra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zebra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44628
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Zebra Symbol DS4308-SR Handheld bar code reader 2D Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Handheld bar code reader Black
  • - Scanner type: 2D
  • - Aztec Code, Composite Codes, Data Matrix, MaxiCode, Micro QR Code, MicroPDF417, PDF417, QR Code, TLC-39
  • - Wired Standard interfaces: USB
Warranty: 5 Years
Long product name Zebra Symbol DS4308-SR Handheld bar code reader 2D Black :
The long product name of Zebra Symbol DS4308-SR Handheld bar code reader 2D Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2D, Corded, LED, Roll 360°, Skew ± 60°, Pitch ± 65°, Shielded USB Cable, w/o Stand, Black
More>>>
Short summary description Zebra Symbol DS4308-SR Handheld bar code reader 2D Black:
This short summary of the Zebra Symbol DS4308-SR Handheld bar code reader 2D Black data-sheet is auto-generated and uses the product title and the first six key specs.

Zebra Symbol DS4308-SR, Handheld bar code reader, 2D, Aztec Code, Composite Codes, Data Matrix, MaxiCode, Micro QR Code, MicroPDF417, PDF417, QR Code,..., -65 - 65°, -60 - 60°, Wired

Long summary description Zebra Symbol DS4308-SR Handheld bar code reader 2D Black:
This is an auto-generated long summary of Zebra Symbol DS4308-SR Handheld bar code reader 2D Black based on the first three specs of the first five spec groups.

Zebra Symbol DS4308-SR. Type: Handheld bar code reader, Scanner type: 2D, 2D (matrix & stacked) barcodes supported: Aztec Code, Composite Codes, Data Matrix, MaxiCode, Micro QR Code, MicroPDF417, PDF417, QR Code,.... Connectivity technology: Wired, Standard interfaces: USB. Product colour: Black, Certification: UL60950-1 2nd ed, CSA C22.2 No. 60950-1 2nd ed, EN60950-1/IEC60950-1 2nd ed. IEC 62471:2006 and.... Input voltage: 5 V, Power consumption: 360 mA. Weight: 162 g, Width: 67 mm, Depth: 98 mm