Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Indoor battery charger
- - Number of batteries supported: 4
- - Black
Long product name Zebra 4-Slot Ethernet Charge Cradle Kit battery charger
:
4 Slot Ethernet Charge Cradle Kit (US). Incl: 4 Slot Ethernet Cradle CRD9000-4001ER Power Supply PWRS-14000-241R DC Cord 50-16002-029R and US AC Cord 23844-00-00R
The long product name of Zebra 4-Slot Ethernet Charge Cradle Kit battery charger. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
4 Slot Ethernet Charge Cradle Kit (US). Incl: 4 Slot Ethernet Cradle CRD9000-4001ER Power Supply PWRS-14000-241R DC Cord 50-16002-029R and US AC Cord 23844-00-00R
More>>>
Short summary description Zebra 4-Slot Ethernet Charge Cradle Kit battery charger:
This short summary of the Zebra 4-Slot Ethernet Charge Cradle Kit battery charger data-sheet is auto-generated and uses the product title and the first six key specs.
Zebra 4-Slot Ethernet Charge Cradle Kit
Long summary description Zebra 4-Slot Ethernet Charge Cradle Kit battery charger:
This is an auto-generated long summary of Zebra 4-Slot Ethernet Charge Cradle Kit battery charger based on the first three specs of the first five spec groups.
Zebra 4-Slot Ethernet Charge Cradle Kit. Product colour: Black. Type: Indoor battery charger. Input voltage: 100-240 V, Input frequency: 50/60 Hz. Cables included: AC. Compatibility: Motorola MC9000