location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Zebra Z-Select 4000T 101.6 x 152.4mm White Roll

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zebra Check ‘Zebra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z-Select 4000T 101.6 x 152.4mm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
800274-605 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5051964174509
Category:
Print your own professional looking labels!
Printer Labels Check ‘Zebra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zebra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8032
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Zebra Z-Select 4000T 101.6 x 152.4mm White Roll
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Roll
  • - White
  • - Material: Paper
  • - Print technology: Thermal transfer
  • - Labels per pack: 475 pc(s)
Long product name Zebra Z-Select 4000T 101.6 x 152.4mm White Roll :
The long product name of Zebra Z-Select 4000T 101.6 x 152.4mm White Roll. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Z-Select 4000T 101.6 x 152.4mm
More>>>
Short summary description Zebra Z-Select 4000T 101.6 x 152.4mm White Roll:
This short summary of the Zebra Z-Select 4000T 101.6 x 152.4mm White Roll data-sheet is auto-generated and uses the product title and the first six key specs.

Zebra Z-Select 4000T 101.6 x 152.4mm, White, Roll, Paper, Thermal transfer, 101.6 x 152.4, 475 pc(s)

Long summary description Zebra Z-Select 4000T 101.6 x 152.4mm White Roll:
This is an auto-generated long summary of Zebra Z-Select 4000T 101.6 x 152.4mm White Roll based on the first three specs of the first five spec groups.

Zebra Z-Select 4000T 101.6 x 152.4mm. Product colour: White, Label type: Roll, Material: Paper. Label size: 101.6 x 152.4. Labels per pack: 475 pc(s). Case or master carton quantity: 12 pc(s), Case or master carton weight: 13.6 kg

Country Distributor
United States 1 distributor(s)
New Zealand 1 distributor(s)