Warranty:
2 years
Long product name Zebra Full Color Printing, YMCKK ribbon printer ribbon 500 pages
:
Full Color Printing, YMCKK ribbon – 500 images
The long product name of Zebra Full Color Printing, YMCKK ribbon printer ribbon 500 pages. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Full Color Printing, YMCKK ribbon – 500 images
More>>>
Short summary description Zebra Full Color Printing, YMCKK ribbon printer ribbon 500 pages:
This short summary of the Zebra Full Color Printing, YMCKK ribbon printer ribbon 500 pages data-sheet is auto-generated and uses the product title and the first six key specs.
Zebra Full Color Printing, YMCKK ribbon, 500 pages
Long summary description Zebra Full Color Printing, YMCKK ribbon printer ribbon 500 pages:
This is an auto-generated long summary of Zebra Full Color Printing, YMCKK ribbon printer ribbon 500 pages based on the first three specs of the first five spec groups.
Zebra Full Color Printing, YMCKK ribbon. Page yield: 500 pages