Zebra logo

Zebra Z-Perform 1000T White Self-adhesive printer label

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39276
Info modified on:
28 Oct 2024, 13:19:41
Long product name Zebra Z-Perform 1000T White Self-adhesive printer label:

ETQ RLX TT-89/25-3/200-VELI SUPL

Short summary description Zebra Z-Perform 1000T White Self-adhesive printer label:

Zebra Z-Perform 1000T, White, Self-adhesive printer label, Die-cut label, Roll, Paper, Thermal transfer

Long summary description Zebra Z-Perform 1000T White Self-adhesive printer label:

Zebra Z-Perform 1000T. Product colour: White, Label type: Self-adhesive printer label, Type: Die-cut label. Doesn't contain: Bisphenol A (BPA), Latex. Label width: 8.9 cm, Label height: 2.5 cm, Maximum roll diameter: 20 cm. Labels per pack: 31080 pc(s), Labels per roll: 5180 pc(s)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.