Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Zebra Z-Select 2000T Permanent Adhesive

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zebra
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z-Select 2000T
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3006293-T
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4054318625963
Category
Print your own professional looking labels!
printer labels
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zebra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 09 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 25553
This statistic is based on the 75516 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 09-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73788 free Open Icecat users .
Info modified on: 18 Jan 2018 14:53:05
The date of the most recent change of this product data-sheet in Icecat.
Long product name Zebra Z-Select 2000T Permanent Adhesive :
The short editorial description of Zebra Z-Select 2000T Permanent Adhesive

101.6 x 152.4mm, 120 Labels/Roll, 9 Rolls/Box, 19mm Core, Thermal Transfer, Paper, Permanent, Adhesive
More>>>
Short summary description Zebra Z-Select 2000T Permanent Adhesive:
This short summary of the Zebra Z-Select 2000T Permanent Adhesive data-sheet is auto-generated and uses the product title and the first six key specs.
Zebra Z-Select 2000T, Permanent Adhesive, Paper, Thermal transfer, 101.6 x 152.4mm, 1.9 cm, 1080 pc(s)
Long summary description Zebra Z-Select 2000T Permanent Adhesive :

Zebra Z-Select 2000T. Label type: Permanent Adhesive, Material: Paper, Print technology: Thermal transfer. Label size: 101.6 x 152.4mm, Core diameter: 1.9 cm. Labels per pack: 1080 pc(s), Media sheets per package: 9 sheets

This is an auto-generated long summary of Zebra Z-Select 2000T Permanent Adhesive based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Nederland 2 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 2 distributor(s)
Italia 1 distributor(s)
España 1 distributor(s)
Magyarország 1 distributor(s)
Danmark 1 distributor(s)
Switzerland 1 distributor(s)
Australia 1 distributor(s)