location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Zebra 220Xi4 label printer 203 x 203 DPI 254 mm/sec Wired

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zebra Check ‘Zebra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
220Xi4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
220-80E-00003 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5712505704707 show
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Zebra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zebra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56333
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Zebra 220Xi4 label printer 203 x 203 DPI 254 mm/sec Wired
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 203 x 203 DPI
  • - Print speed: 254 mm/sec
  • - Built-in barcodes: Code 39, Code 49, Code 93, MaxiCode, PDF417, Postnet, QR Code, UPC-A, UPC-E
  • - Connectivity technology: Wired
  • - 32.7 kg
Long product name Zebra 220Xi4 label printer 203 x 203 DPI 254 mm/sec Wired :
The long product name of Zebra 220Xi4 label printer 203 x 203 DPI 254 mm/sec Wired. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

220XiIIII+ 8 Dot, Z-NET, RS232, PAR, USB
More>>>
Short summary description Zebra 220Xi4 label printer 203 x 203 DPI 254 mm/sec Wired:
This short summary of the Zebra 220Xi4 label printer 203 x 203 DPI 254 mm/sec Wired data-sheet is auto-generated and uses the product title and the first six key specs.

Zebra 220Xi4, 203 x 203 DPI, 254 mm/sec, Wired

Long summary description Zebra 220Xi4 label printer 203 x 203 DPI 254 mm/sec Wired:
This is an auto-generated long summary of Zebra 220Xi4 label printer 203 x 203 DPI 254 mm/sec Wired based on the first three specs of the first five spec groups.

Zebra 220Xi4. Maximum resolution: 203 x 203 DPI, Print speed: 254 mm/sec. Supported paper width: 216 mm. Connectivity technology: Wired

Brand Image Product code Product Stock Price from
Zebra

Zebra 220Xi4 label printer 203 x 203 DPI 254 mm/sec Wired
(show image)
220-80E-00103 220Xi4 0.00
(excl. VAT)
0 (incl. VAT)
Zebra

Zebra 220XiIIIPlus label printer 203 x 203 DPI 254 mm/sec Wired
(show image)
220-7BE-00003 220XiIIIPlus 0.00
(excl. VAT)
0 (incl. VAT)
Zebra

Zebra 220XiIIIPlus label printer 203 x 203 DPI 254 mm/sec Wired
(show image)
220-71E-00203 220XiIIIPlus 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 4 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 1 distributor(s)
México 1 distributor(s)