Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - White
- - Material: Polyester
- - Print technology: Thermal transfer
- - Labels per pack: 460 pc(s)
Long product name Zebra Z-Ultimate 3000T White
:
New Z-ULTI 3000 W 4.X 6.NO RETURN 460/ROLL 4/CASE MTO-414
The long product name of Zebra Z-Ultimate 3000T White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
New Z-ULTI 3000 W 4.X 6.NO RETURN 460/ROLL 4/CASE MTO-414
More>>>
Short summary description Zebra Z-Ultimate 3000T White:
This short summary of the Zebra Z-Ultimate 3000T White data-sheet is auto-generated and uses the product title and the first six key specs.
Zebra Z-Ultimate 3000T White, White, Polyester, Thermal transfer, 460 pc(s), 101.6 x 152.4, 4 pc(s)
Long summary description Zebra Z-Ultimate 3000T White:
This is an auto-generated long summary of Zebra Z-Ultimate 3000T White based on the first three specs of the first five spec groups.
Zebra Z-Ultimate 3000T White. Product colour: White, Material: Polyester, Print technology: Thermal transfer. Labels per pack: 460 pc(s). Media size (1 slide): 101.6 x 152.4, Case or master carton quantity: 4 pc(s)