Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Zebra 105SL Direct thermal / thermal transfer 300 x 300DPI label printer

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zebra
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
105SL
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10500-301E-0070
Category
Create your own, professional looking labels fast and conveniently with one of these label printers!
label printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zebra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 18 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 7476
This statistic is based on the 75537 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 18-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73809 free Open Icecat users .
Info modified on: 09 Dec 2017 15:32:24
The date of the most recent change of this product data-sheet in Icecat.
Long product name Zebra 105SL Direct thermal / thermal transfer 300 x 300DPI label printer :
The short editorial description of Zebra 105SL Direct thermal / thermal transfer 300 x 300DPI label printer

105SL, 300dpi, ZebraNet 10/100 Print Server, Factory Installed 64 MB (61 MB user available) Flash Memory
More>>>
Short summary description Zebra 105SL Direct thermal / thermal transfer 300 x 300DPI label printer:
This short summary of the Zebra 105SL Direct thermal / thermal transfer 300 x 300DPI label printer data-sheet is auto-generated and uses the product title and the first six key specs.
Zebra 105SL, Direct thermal / Thermal transfer, 300 x 300 DPI, 203 mm/sec, Parallel, Wireless LAN, Wired, Ethernet
Long summary description Zebra 105SL Direct thermal / thermal transfer 300 x 300DPI label printer :

Zebra 105SL. Print technology: Direct thermal / Thermal transfer, Maximum resolution: 300 x 300 DPI, Print speed: 203 mm/sec. Optional connectivity: Parallel, Wireless LAN, Connectivity technology: Wired, Standard interfaces: Ethernet. Internal memory: 6 MB, Flash memory: 64 MB. Maximum label width: 11.5 cm, Maximum label length: 0.991 m, Media thickness: 0.076 - 0.305. Built-in barcodes: 1D,2D,CODABAR (NW-7),EAN13,EAN8,Industrial 2/5,Interleaved 2/5,PDF417,POSTNET,UPC-A,UPC-E, Ribbon length: 450 m, Ribbon width: 11.4 cm

This is an auto-generated long summary of Zebra 105SL Direct thermal / thermal transfer 300 x 300DPI label printer based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Nederland 2 distributor(s)
United Kingdom 1 distributor(s)
Italia 1 distributor(s)
España 1 distributor(s)
Magyarország 1 distributor(s)
Deutschland 1 distributor(s)