Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - White
- - Material: Polypropylene (PP)
- - Print technology: Thermal transfer
- - Labels per pack: 200 pc(s)
Long product name Zebra Z-Band Direct White
:
New NG DIR WBANDS 1.25X11 WHITE 200/RL/6CS-414
The long product name of Zebra Z-Band Direct White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
New NG DIR WBANDS 1.25X11 WHITE 200/RL/6CS-414
More>>>
Short summary description Zebra Z-Band Direct White:
This short summary of the Zebra Z-Band Direct White data-sheet is auto-generated and uses the product title and the first six key specs.
Zebra Z-Band Direct, White, Polypropylene (PP), Thermal transfer, 200 pc(s), 31.75 x 279.4, 6 pc(s)
Long summary description Zebra Z-Band Direct White:
This is an auto-generated long summary of Zebra Z-Band Direct White based on the first three specs of the first five spec groups.
Zebra Z-Band Direct. Product colour: White, Material: Polypropylene (PP), Print technology: Thermal transfer. Labels per pack: 200 pc(s). Media size (1 slide): 31.75 x 279.4, Case or master carton quantity: 6 pc(s), Case or master carton weight: 2.27 kg