Z-Band Direct
Zebra Z-Band Direct, Black, Red, Z-Band Direct, Thermal transfer, 25.4 x 279.4 mm, 2.54 cm (1"), 200 pc(s)
Zebra Z-Band Direct. Product colour: Black, Red, Label type: Z-Band Direct, Print technology: Thermal transfer. Label size: 25.4 x 279.4 mm, Size (imperial): 2.54 cm (1"). Labels per pack: 200 pc(s)