This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Zebra Wax/Resin 5586 5.16" x 131mm printer ribbon

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zebra
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wax/Resin 5586 5.16" x 131mm
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
05586BK13145
Category
Ribbon for printers that need this for printing. Please make sure you purchase the right type for your printer.
Printer Ribbons
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zebra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3405
This statistic is based on the 96947 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:06:14
The date of the most recent change of this product data-sheet in Icecat.
Long product name Zebra Wax/Resin 5586 5.16" x 131mm printer ribbon :
The short editorial description of Zebra Wax/Resin 5586 5.16" x 131mm printer ribbon

Wax/resin 5586 black ribbon
More>>>
Short summary description Zebra Wax/Resin 5586 5.16" x 131mm printer ribbon:
This short summary of the Zebra Wax/Resin 5586 5.16" x 131mm printer ribbon data-sheet is auto-generated and uses the product title and the first six key specs.

Zebra Wax/Resin 5586 5.16" x 131mm, 5.16" x 131mm

Long summary description Zebra Wax/Resin 5586 5.16" x 131mm printer ribbon:
This is an auto-generated long summary of Zebra Wax/Resin 5586 5.16" x 131mm printer ribbon based on the first three specs of the first five spec groups.

Zebra Wax/Resin 5586 5.16" x 131mm. Ribbon size: 5.16" x 131mm